Belden Inc. Triaxial Cable, Rg11, 15Awg, 75Ohm, Yellow, 1000Ft; Coaxial Cable Type Belden 9192 0041000

Description
TRIAXIAL CABLE, RG11, 15AWG, 75OHM, YELLOW, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRIAXIAL CABLE, RG11, 15AWG, 75OHM, YELLOW, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial Cable, Rg11, 15Awg, 75Ohm, Yellow, 1000Ft; Coaxial Cable Type Belden - 30H4442 - Newark, An Avnet Company
Chicago, IL, United States
Triaxial Cable, Rg11, 15Awg, 75Ohm, Yellow, 1000Ft; Coaxial Cable Type Belden
30H4442
Triaxial Cable, Rg11, 15Awg, 75Ohm, Yellow, 1000Ft; Coaxial Cable Type Belden 30H4442
TRIAXIAL CABLE, RG11, 15AWG, 75OHM, YELLOW, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

TRIAXIAL CABLE, RG11, 15AWG, 75OHM, YELLOW, 1000FT; Coaxial Cable Type:RG11; Wire Gauge:15AWG; No. of Max Strands x Strand Size:19 x 27AWG; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 30H4442
Product Name Triaxial Cable, Rg11, 15Awg, 75Ohm, Yellow, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial; RG6/11; Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 116041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding F/utp
View Details