Belden Inc. Multiple Conductor Cables 9184 0101000

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 2Pr 1000Ft 300V Black features 22 AWG solid tinned copper conductors with Datalene® insulation and twisted pairs. It includes a Duofoil shield providing 100% coverage and a stranded tinned copper drain wire. The outer jacket is made of PVC with a nominal wall thickness of 0.041 inches. This cable has an overall nominal diameter of 0.400 inches and is rated for a maximum operating voltage of 300V RMS. It can operate within a temperature range of -20°C to +75°C and has a maximum recommended current of 2.6 amps per conductor at 25°C. The cable complies with various standards, including UL AWM Style 2668 and is RoHS compliant. Engineers may find this cable suitable for audio, control, and instrumentation applications due to its shielding and construction characteristics.

Datasheet Summary
Powered by GS/AI

The Shielded Multipair Cable 2Pr 1000Ft 300V Black features 22 AWG solid tinned copper conductors with Datalene® insulation and twisted pairs. It includes a Duofoil shield providing 100% coverage and a stranded tinned copper drain wire. The outer jacket is made of PVC with a nominal wall thickness of 0.041 inches. This cable has an overall nominal diameter of 0.400 inches and is rated for a maximum operating voltage of 300V RMS. It can operate within a temperature range of -20°C to +75°C and has a maximum recommended current of 2.6 amps per conductor at 25°C. The cable complies with various standards, including UL AWM Style 2668 and is RoHS compliant. Engineers may find this cable suitable for audio, control, and instrumentation applications due to its shielding and construction characteristics.

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5663-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5663-1000-ND
Multiple Conductor Cables BEL5663-1000-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Black 22 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden - 03F1691 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden
03F1691
Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden 03F1691
SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 2PR 1000FT 300V BLACK; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
PAIRED CABLE, 2 PR, 22AWG SOLID, DATALENE INSULATED, COMPUTER BLACK - 70004945 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLE, 2 PR, 22AWG SOLID, DATALENE INSULATED, COMPUTER BLACK
70004945
PAIRED CABLE, 2 PR, 22AWG SOLID, DATALENE INSULATED, COMPUTER BLACK 70004945
Dataleneâ® Insulated Overall Duofoilâ® Shielded Cables, 22 AWG, Solid Stranding, 30 V Datalene insulation features are low dielectric constant and a dissipation factor for high speed, low distortion data handling. Physical properties include good crush resistance and light weight. Tinned copper, twisted pairs, Duofoil aluminum-polyester shield, 22 AWG stranded tinned copper drain wire. Black PVC jacket. 22 AWG solid conductors. 100% shield coverage 30 V 60°C. Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Datalene® Insulated Overall Duofoil® Shielded Cables, 22 AWG, Solid Stranding, 30 V
Datalene insulation features are low dielectric constant and a dissipation factor for high speed, low distortion data handling. Physical properties include good crush resistance and light weight. Tinned copper, twisted pairs, Duofoil aluminum-polyester shield, 22 AWG stranded tinned copper drain wire. Black PVC jacket. 22 AWG solid conductors. 100% shield coverage 30 V 60°C.
Allow balanced signal transmission, which results in lower crosstalk through common mode rejection. Due to the improved noise immunity of twisted pairs, they generally permit higher data speeds than multi-conductor cables.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5663-1000-ND 03F1691 70004945
Product Name Multiple Conductor Cables Shielded Multipair Cable 2Pr 1000Ft 300V Black; Cable Shielding Belden PAIRED CABLE, 2 PR, 22AWG SOLID, DATALENE INSULATED, COMPUTER BLACK
Product Category Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-5400-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers