Belden Inc. Multiple Conductor Cables 9180 0601000

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10292-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10292-ND
Multiple Conductor Cables BEL10292-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
BRILLIANCE AES/EBU DIG/AUD 2 #26 FHDPE FS FRPVC CHROME - 70003739 - Allied Electronics, Inc.
Fort Worth, TX, USA
BRILLIANCE AES/EBU DIG/AUD 2 #26 FHDPE FS FRPVC CHROME
70003739
BRILLIANCE AES/EBU DIG/AUD 2 #26 FHDPE FS FRPVC CHROME 70003739
BRILLIANCE AES/EBU DIG/AUD 2 #26 FHDPE FS FRPVC CHROME

BRILLIANCE AES/EBU DIG/AUD 2 #26 FHDPE FS FRPVC CHROME

Supplier's Site
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden - 90B7003 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
90B7003
Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden 90B7003
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V CHROME; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.13mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Audio Cables Cable Assemblies
Product Number BEL10292-ND 70003739 90B7003
Product Name Multiple Conductor Cables BRILLIANCE AES/EBU DIG/AUD 2 #26 FHDPE FS FRPVC CHROME Shielded Multipair Cable 1Pr 1000Ft 300V Chrome; Cable Shielding Belden
Product Category Cable Cable
Cable Shielding Foil Foil
Cable Insulation Polyethylene Polyethylene
Cable Conductor Copper, Tinned Copper
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
System cable - 706-2300/100-1000 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 32.81 ft (100 dm)
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details