Belden Inc. Shielded Multiconductor Cable, 14Con, 16/22Awg, 500Ft; Cable Shielding Belden 9171 060500

Description
SHIELDED MULTICONDUCTOR CABLE, 14CON, 16/22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
SHIELDED MULTICONDUCTOR CABLE, 14CON, 16/22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Multiconductor Cable, 14Con, 16/22Awg, 500Ft; Cable Shielding Belden - 92B4938 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 14Con, 16/22Awg, 500Ft; Cable Shielding Belden
92B4938
Shielded Multiconductor Cable, 14Con, 16/22Awg, 500Ft; Cable Shielding Belden 92B4938
SHIELDED MULTICONDUCTOR CABLE, 14CON, 16/22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:14Conduct or; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 14CON, 16/22AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:14Conductor; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92B4938
Product Name Shielded Multiconductor Cable, 14Con, 16/22Awg, 500Ft; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/405-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Ethernet Cable - 2115754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial; Twisted Pair
Cable Shielding Foil; Foil twisted pair (ftp)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details