Belden Inc. Coaxial Cable 20Awg 1000Ft Grey; Coaxial Cable Type Belden 9167 0081000

Description
COAXIAL CABLE 20AWG 1000FT GREY; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE 20AWG 1000FT GREY; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable 20Awg 1000Ft Grey; Coaxial Cable Type Belden - 15B3798 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable 20Awg 1000Ft Grey; Coaxial Cable Type Belden
15B3798
Coaxial Cable 20Awg 1000Ft Grey; Coaxial Cable Type Belden 15B3798
COAXIAL CABLE 20AWG 1000FT GREY; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE 20AWG 1000FT GREY; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3798
Product Name Coaxial Cable 20Awg 1000Ft Grey; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assemblies - Coaxial Cables (RF) - 1-2221288-1 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.9167 ft (2.79 dm)
View Details