The RG-59/U coaxial cable, part number 19C5401, features a 20 AWG solid silver-plated copper-covered steel conductor with gas-injected foam polyethylene insulation. It is designed with a Duobond Plus® aluminum braid shield providing 95% coverage, and is encased in a PVC jacket, available in violet. The cable has a nominal characteristic impedance of 75 ohms and operates effectively within a temperature range of -30°C to +75°C. It has a maximum recommended pulling tension of 140 lbs and a minimum bend radius of 2.5 inches. The cable is compliant with various standards including NEC/UL and RoHS, making it suitable for a range of applications. The overall diameter of the cable is 0.242 inches, and it weighs 27 lbs per 1000 ft. Maximum attenuation values at various frequencies are provided, with the highest being 8.09 dB at 1000 MHz.
COAXIAL CABLE, RG-59/U, 1000FT, VIOLET; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Purple; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C5401 |
| Product Name | Coaxial Cable, Rg-59/u, 1000Ft, Violet; Coaxial Cable Type Belden |
| Cable Type | Coaxial |