Belden Inc. Coaxial Cable 20Awg 1000Ft Red; Coaxial Cable Type Belden 9167 0021000

Description
COAXIAL CABLE 20AWG 1000FT RED; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE 20AWG 1000FT RED; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable 20Awg 1000Ft Red; Coaxial Cable Type Belden - 15B3795 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable 20Awg 1000Ft Red; Coaxial Cable Type Belden
15B3795
Coaxial Cable 20Awg 1000Ft Red; Coaxial Cable Type Belden 15B3795
COAXIAL CABLE 20AWG 1000FT RED; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE 20AWG 1000FT RED; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Jacket Material:PVC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3795
Product Name Coaxial Cable 20Awg 1000Ft Red; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 1367982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding S/ftp
View Details