Belden Inc. Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden 9167 0011000

Description
COAXIAL CABLE, RG-59/U, 1000FT, BROWN; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes
Description
COAXIAL CABLE, RG-59/U, 1000FT, BROWN; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RG-59/U coaxial cable, part number 19C5397, features a 20 AWG solid silver-plated copper-covered steel conductor with gas-injected foam polyethylene insulation. It is designed with a Duobond Plus® aluminum braid shield providing 95% coverage, and is encased in a PVC jacket. The cable has an overall nominal diameter of 0.242 inches and weighs 27 lbs per 1000 feet. This cable operates within a temperature range of -30°C to +75°C and has a maximum recommended pulling tension of 140 lbs. It complies with various standards, including NEC/(UL) specifications for CATVR and CMR, and is RoHS compliant. The nominal characteristic impedance is 75 ohms with a tolerance of ±3 ohms, and it exhibits a maximum attenuation of 8.09 dB per 100 feet at 1000 MHz. The cable is suitable for applications requiring reliable video and data transmission.

Datasheet Summary
Powered by GS/AI

The RG-59/U coaxial cable, part number 19C5397, features a 20 AWG solid silver-plated copper-covered steel conductor with gas-injected foam polyethylene insulation. It is designed with a Duobond Plus® aluminum braid shield providing 95% coverage, and is encased in a PVC jacket. The cable has an overall nominal diameter of 0.242 inches and weighs 27 lbs per 1000 feet. This cable operates within a temperature range of -30°C to +75°C and has a maximum recommended pulling tension of 140 lbs. It complies with various standards, including NEC/(UL) specifications for CATVR and CMR, and is RoHS compliant. The nominal characteristic impedance is 75 ohms with a tolerance of ±3 ohms, and it exhibits a maximum attenuation of 8.09 dB per 100 feet at 1000 MHz. The cable is suitable for applications requiring reliable video and data transmission.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden - 19C5397 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden
19C5397
Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden 19C5397
COAXIAL CABLE, RG-59/U, 1000FT, BROWN; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 1000FT, BROWN; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Brown; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19C5397
Product Name Coaxial Cable, Rg-59/u, 1000Ft, Brown; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details