Belden Inc. Shielded Composite Cable, 6 Conductor, 22Awg, 1000Ft, 30V; Cable Shielding Belden 9165-1000-10

Description
SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 30V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet
Description
SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 30V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Composite Cable, 6 Conductor, 22Awg, 1000Ft, 30V; Cable Shielding Belden - 03F3435 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 6 Conductor, 22Awg, 1000Ft, 30V; Cable Shielding Belden
03F3435
Shielded Composite Cable, 6 Conductor, 22Awg, 1000Ft, 30V; Cable Shielding Belden 03F3435
SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 30V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 22AWG, 1000FT, 30V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F3435
Product Name Shielded Composite Cable, 6 Conductor, 22Awg, 1000Ft, 30V; Cable Shielding Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details