Belden Inc. Multiple Conductor Cables 9165 010500

Description
Conductor Cable
Request a Quote Datasheet
Description
Conductor Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL10504-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL10504-ND
Multiple Conductor Cables BEL10504-ND
Conductor Cable

Conductor Cable

Buy Now Datasheet
Shielded Composite Cable, 6 Conductor, 22Awg, 500Ft, 30V; Cable Shielding Belden - 87K6353 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 6 Conductor, 22Awg, 500Ft, 30V; Cable Shielding Belden
87K6353
Shielded Composite Cable, 6 Conductor, 22Awg, 500Ft, 30V; Cable Shielding Belden 87K6353
SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 22AWG, 500FT, 30V; Cable Shielding:Shielded; No. of Conductors:7Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 6 CONDUCTOR, 22AWG, 500FT, 30V; Cable Shielding:Shielded; No. of Conductors:7Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL10504-ND 87K6353
Product Name Multiple Conductor Cables Shielded Composite Cable, 6 Conductor, 22Awg, 500Ft, 30V; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyethylene; Polyvinyl Chloride
Cable Conductor Copper, Bare; Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS; Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details