Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 91617

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 91617 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
91617
Cable Assemblies - Circular Cable Assemblies 91617
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies
Product Number 91617
Product Name Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details