Belden Inc. Unshielded Multipair Cable 8Pr 1000Ft 300V Chrome; Cable Shielding Belden 9161-1000-60

Description
UNSHIELDED MULTIPAIR CABLE 8PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTIPAIR CABLE 8PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multipair Cable 8Pr 1000Ft 300V Chrome; Cable Shielding Belden - 03F1614 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 8Pr 1000Ft 300V Chrome; Cable Shielding Belden
03F1614
Unshielded Multipair Cable 8Pr 1000Ft 300V Chrome; Cable Shielding Belden 03F1614
UNSHIELDED MULTIPAIR CABLE 8PR 1000FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 8PR 1000FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F1614
Product Name Unshielded Multipair Cable 8Pr 1000Ft 300V Chrome; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details