Belden Inc. Multiple Conductor Cables 9159 060500

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5658-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5658-500-ND
Multiple Conductor Cables BEL5658-500-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden - 03F1607 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden
03F1607
Unshielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden 03F1607
UNSHIELDED MULTIPAIR CABLE 5PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:5 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 5PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:5 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5658-500-ND 03F1607
Product Name Multiple Conductor Cables Unshielded Multipair Cable 5Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details