Belden Inc. Multiple Conductor Cables 9159 0601000

Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5657-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5657-1000-ND
Multiple Conductor Cables BEL5657-1000-ND
10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)

10 (5 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiconductor Cable; Cable Shielding Belden - 03F1608 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Belden
03F1608
Multiconductor Cable; Cable Shielding Belden 03F1608
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Pairs:5 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Pairs:5 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Chrome; Voltage Rating:300V; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5657-1000-ND 03F1608
Product Name Multiple Conductor Cables Multiconductor Cable; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Connecting cable - 706-100/615-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
ZK2000-8400-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details