Belden Inc. Multiple Conductor Cables 9157 060100

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5654-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5654-100-ND
Multiple Conductor Cables BEL5654-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden - 03F1604 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden
03F1604
Unshielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden 03F1604
UNSHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 4PR 100FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5654-100-ND 03F1604
Product Name Multiple Conductor Cables Unshielded Multipair Cable 4Pr 100Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SMA Male Test Cable, RG316/U - 4156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details