Belden Inc. Multiple Conductor Cables 9156 060500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5653-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5653-500-ND
Multiple Conductor Cables BEL5653-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 18 AWG 500.0' (152.4m)

Buy Now Datasheet
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 2 PAIRS CHRO - 70005810 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 2 PAIRS CHRO
70005810
CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 2 PAIRS CHRO 70005810
Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Stranded Tinned copper conductors, except 8466 which is bare copper, PVC insulated, UTP, chrome PVC jacket. Working Voltage: 300 VRMS. Ratings: UL NEC: CMG, C(UL)CEC: CMG FT4.

Supplier's Site
Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden - 87K1854 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden
87K1854
Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden 87K1854
UNSHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 2PR 500FT 300V CHROME; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Chrome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Audio Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5653-500-ND 70005810 87K1854
Product Name Multiple Conductor Cables CABLE, UNSHIELD, PVC INSULATE, 18AWG STRAND (16X30), AUDIO/CONTROL, 2 PAIRS CHRO Unshielded Multipair Cable 2Pr 500Ft 300V Chrome; Cable Shielding Belden
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
North American 18 AWG 18 AWG
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 123305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-SMA-MM-36 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
Connecting cable - NEBU-M8G3-K-2.5-M8G3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers