1 Pair 20 AWG stranded (7x28), Beldfoil® shield; 2 conductorsr 18 AWG stranded (19x30) TC conductors, polyethylene insulation, 22 AWG stranded TC drain wire, CM PVC jacket.
| Belden Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Control and Instrumentation Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 9155 | 9155LA-ND | 9155 | 16AJ9641 |
| Product Name | Audio & Instrumentation, 1pr 20 AWG Shielded, 2c 18 AWG, TC, CM | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Rswt 5B-228/1 M Lumberg Automation |
| Product Type | Multiconductor Cable | |||
| Cable Jacket | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyethylene; PE - Polyethylene | |||
| Cable Conductor | Copper; Tinned Copper - Stranded | |||
| Cable Shielding | Multiple or Specialty | No Shielding |