Belden Inc. Multiple Conductor Cables 9154 290U1000

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5196-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5196-1000-ND
Multiple Conductor Cables BEL5196-1000-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Beige 20 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden - 03F1670 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden
03F1670
Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden 03F1670
SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 1PR 1000FT 300V BEIGE; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number BEL5196-1000-ND 03F1670
Product Name Multiple Conductor Cables Shielded Multipair Cable 1Pr 1000Ft 300V Beige; Cable Shielding Belden
Product Category Cable
Cable Shielding Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XR Mini-Hook, Audio Test Cable - 2520XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details