The Coax Cable RG6, 75 Ohm, 305M is designed for use in cabled distribution networks, compliant with European Standard EN 50117-2-1/2 and International Standard IEC 1196. It operates effectively at frequencies ranging from 5 MHz to 1000 MHz. The cable features a copper-clad steel inner conductor, gas-injected polyethylene dielectric, aluminum foil and braid for shielding, and a PVC outer sheath. The cable has a nominal impedance of 75 ± 3 Ohm, with a maximum DC resistance of 105 Ohm/km for the inner conductor and 51 Ohm/km for the outer conductor. Electrical characteristics include a capacitance of 54 pF/m and a voltage test rating of 2 kVdc. The cable exhibits a return loss of at least 20 dB at frequencies up to 470 MHz and 18 dB from 470 to 1000 MHz. Attenuation values range from 2.8 dB/100m at 5 MHz to 21.8 dB/100m at 1000 MHz. Mechanical properties include a tensile strength of at least 12.5 N/mm², an elongation at break of 150%, and a crush resistance of less than 1% under a load of 700N. The cable can operate in temperatures from -40°C to +70°C and has a minimum static bend radius of 70 mm. This product is RoHS compliant, ensuring it meets environmental regulations.
COAX CABLE, RG6, 75OHM, 305M; Coaxial Cable Type:RG6; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Colour:-; Jacket Material:PVC; Conductor Material:Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29AH8937 |
| Product Name | Coax Cable, Rg6, 75Ohm, 305M; Coaxial Cable Type Belden |
| Cable Type | Coaxial; RG6/11 |