Belden Inc. Coaxial Cable Rg59/u 1000Ft Natural; Coaxial Cable Type Belden 9104P 8771000

Description
COAXIAL CABLE RG59/U 1000FT NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE RG59/U 1000FT NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Rg59/u 1000Ft Natural; Coaxial Cable Type Belden - 96B0500 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg59/u 1000Ft Natural; Coaxial Cable Type Belden
96B0500
Coaxial Cable Rg59/u 1000Ft Natural; Coaxial Cable Type Belden 96B0500
COAXIAL CABLE RG59/U 1000FT NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG59/U 1000FT NATURAL; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96B0500
Product Name Coaxial Cable Rg59/u 1000Ft Natural; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details