Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 910002964

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 910002964 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
910002964
Cable Assemblies - Circular Cable Assemblies 910002964
CBL CIRC

CBL CIRC

Supplier's Site
0935 613 303/5M-Y Lumberg Automation - 16AJ9607 - Newark, An Avnet Company
Chicago, IL, United States
0935 613 303/5M-Y Lumberg Automation
16AJ9607
0935 613 303/5M-Y Lumberg Automation 16AJ9607
0935 613 303/5M-Y

0935 613 303/5M-Y

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 910002964 16AJ9607
Product Name Cable Assemblies - Circular Cable Assemblies 0935 613 303/5M-Y Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details