Belden Inc. Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden 9100 010U500

Description
CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 03F2157 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
03F2157
Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden 03F2157
CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 20AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03F2157
Product Name Cable, Coaxial, Rg-59/u, 20Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-60-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details