The RG-59/U coaxial cable, part number 19C5385, features a 20 AWG solid bare copper-covered steel conductor and is designed for a nominal characteristic impedance of 75 ohms. It is insulated with gas-injected foam polyethylene and has a dual shield consisting of bonded aluminum foil and a 40% aluminum braid for enhanced signal integrity. The cable is encased in a white PVC jacket, making it suitable for various applications. This cable operates effectively within a temperature range of -40°C to +80°C and has a maximum recommended pulling tension of 80 lbs. The overall nominal diameter of the cable is 0.237 inches, and it weighs 21 lbs per 1000 ft. The cable is compliant with several standards, including NEC/UL CM and RoHS directives, ensuring it meets environmental and safety regulations. Electrical characteristics include a maximum attenuation of 8.09 dB per 100 ft at 1000 MHz and a nominal DC resistance of 44.5 ohms per 1000 ft at 20°C. The cable is suitable for applications requiring reliable signal transmission over longer distances.
COAXIAL CABLE, RG-59/U, 1000FT, WHITE; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C5385 |
| Product Name | Coaxial Cable, Rg-59/u, 1000Ft, White; Coaxial Cable Type Belden |
| Cable Type | Coaxial |