Lumberg Automation - A Belden Brand Cable, 5-Cond, 16Awg, Yellow Lumberg Automation 909742R

Description
CABLE, 5-COND, 16AWG, YELLOW
Description
CABLE, 5-COND, 16AWG, YELLOW

Suppliers

Company
Product
Description
Supplier Links
Cable, 5-Cond, 16Awg, Yellow Lumberg Automation - 16AJ9451 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 5-Cond, 16Awg, Yellow Lumberg Automation
16AJ9451
Cable, 5-Cond, 16Awg, Yellow Lumberg Automation 16AJ9451
CABLE, 5-COND, 16AWG, YELLOW

CABLE, 5-COND, 16AWG, YELLOW

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ9451
Product Name Cable, 5-Cond, 16Awg, Yellow Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details