Lumberg Automation - A Belden Brand Circular Cable Assemblies 900016286

Description
CIRC CBL 4POS RCPT TO RCPT 16.4'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO RCPT 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 135-900016286-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
135-900016286-ND
Circular Cable Assemblies 135-900016286-ND
CIRC CBL 4POS RCPT TO RCPT 16.4'

CIRC CBL 4POS RCPT TO RCPT 16.4'

Buy Now Datasheet
0985 Ym57530-Bk 100/5M Lumberg Automation - 16AJ9331 - Newark, An Avnet Company
Chicago, IL, United States
0985 Ym57530-Bk 100/5M Lumberg Automation
16AJ9331
0985 Ym57530-Bk 100/5M Lumberg Automation 16AJ9331
0985 YM57530-BK 100/5M

0985 YM57530-BK 100/5M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 135-900016286-ND 16AJ9331
Product Name Circular Cable Assemblies 0985 Ym57530-Bk 100/5M Lumberg Automation
Cable Length 16.4 ft (49.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.7500 ft (2.29 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details