Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 900016122

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 900016122 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
900016122
Cable Assemblies - Circular Cable Assemblies 900016122
CBL CIRC

CBL CIRC

Supplier's Site
Rsts 4D-Rsts 8A-Ym57530/35M Lumberg Automation - 16AJ9213 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 4D-Rsts 8A-Ym57530/35M Lumberg Automation
16AJ9213
Rsts 4D-Rsts 8A-Ym57530/35M Lumberg Automation 16AJ9213
RSTS 4D-RSTS 8A-YM57530/35M

RSTS 4D-RSTS 8A-YM57530/35M

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900016122 16AJ9213
Product Name Cable Assemblies - Circular Cable Assemblies Rsts 4D-Rsts 8A-Ym57530/35M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details