Lumberg Automation - A Belden Brand Rsts 4D-Rsts 8A-Ym57530/4M Lumberg Automation 900016121

Description
RSTS 4D-RSTS 8A-YM57530/4M
Description
RSTS 4D-RSTS 8A-YM57530/4M

Suppliers

Company
Product
Description
Supplier Links
Rsts 4D-Rsts 8A-Ym57530/4M Lumberg Automation - 16AJ9212 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 4D-Rsts 8A-Ym57530/4M Lumberg Automation
16AJ9212
Rsts 4D-Rsts 8A-Ym57530/4M Lumberg Automation 16AJ9212
RSTS 4D-RSTS 8A-YM57530/4M

RSTS 4D-RSTS 8A-YM57530/4M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 900016121 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
900016121
Cable Assemblies - Circular Cable Assemblies 900016121
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ9212 900016121
Product Name Rsts 4D-Rsts 8A-Ym57530/4M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details