Lumberg Automation - A Belden Brand Cable Assemblies - Circular Cable Assemblies 900016120

Description
CBL CIRC
Description
CBL CIRC

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Circular Cable Assemblies - 900016120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
900016120
Cable Assemblies - Circular Cable Assemblies 900016120
CBL CIRC

CBL CIRC

Supplier's Site
Rsts 4D-Rsts 8A-Ym57530/3M Lumberg Automation - 16AJ9211 - Newark, An Avnet Company
Chicago, IL, United States
Rsts 4D-Rsts 8A-Ym57530/3M Lumberg Automation
16AJ9211
Rsts 4D-Rsts 8A-Ym57530/3M Lumberg Automation 16AJ9211
RSTS 4D-RSTS 8A-YM57530/3M

RSTS 4D-RSTS 8A-YM57530/3M

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900016120 16AJ9211
Product Name Cable Assemblies - Circular Cable Assemblies Rsts 4D-Rsts 8A-Ym57530/3M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details