Lumberg Automation - A Belden Brand 0985 856 500/55M Lumberg Automation 900016112

Description
0985 856 500/55M
Description
0985 856 500/55M

Suppliers

Company
Product
Description
Supplier Links
0985 856 500/55M Lumberg Automation - 16AJ9204 - Newark, An Avnet Company
Chicago, IL, United States
0985 856 500/55M Lumberg Automation
16AJ9204
0985 856 500/55M Lumberg Automation 16AJ9204
0985 856 500/55M

0985 856 500/55M

Supplier's Site
Cable Assemblies - Modular Cables - 900016112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
900016112
Cable Assemblies - Modular Cables 900016112
0985 856 500/55M

0985 856 500/55M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 16AJ9204 900016112
Product Name 0985 856 500/55M Lumberg Automation Cable Assemblies - Modular Cables
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details