Lumberg Automation - A Belden Brand
Between Series Adapter Cables
900005189
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
0985 Ym57530-R 103/0.5M Lumberg Automation
16AJ9035
Supplier's Site
Cable Assemblies - Between Series Adapter Cables
900005189
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
900005189-ND |
16AJ9035 |
900005189 |
|
Product Name
|
Between Series Adapter Cables |
0985 Ym57530-R 103/0.5M Lumberg Automation |
Cable Assemblies - Between Series Adapter Cables |
|
Cable Length
|
1.64 ft (5 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Application
Instrumentation and Control
Cable Length
2 to 4 ft (6.1 to 12.19 dm)
Connector Type
N-Male, F-Male
View Details
Product Type
Serial; USB
Cable Length
6 to 10 ft (18.29 to 30.48 dm)
Connector Type
USB-C
View Details
Douglas Electrical Components
Standards / Certifications
CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details