Lumberg Automation - A Belden Brand
Circular Cable Assemblies
900005000
Description
Cable Assembly
-
DigiKey
-
Newark, An Avnet Company
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Cable Assembly
Request a Quote
Email Supplier
Datasheet
Suppliers
0985 Ym57530-W 100/20M Lumberg Automation
16AJ8886
Supplier's Site
Cable Assemblies - Circular Cable Assemblies
900005000
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
900005000-ND |
16AJ8886 |
900005000 |
|
Product Name
|
Circular Cable Assemblies |
0985 Ym57530-W 100/20M Lumberg Automation |
Cable Assemblies - Circular Cable Assemblies |
|
Cable Length
|
65.6 ft (200 dm)
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Amphenol Communications Solutions
Cable Length
3.28 ft (10 dm)
Connector Type
Cable Assembly
Rated Temperature
-20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Product Type
DisplayPort
Cable Length
3.3 ft (10.06 dm)
Standards / Certifications
RoHS
View Details