Lumberg Automation - A Belden Brand Circular Cable Assemblies 900004999

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 900004999-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
900004999-ND
Circular Cable Assemblies 900004999-ND
Cable Assembly

Cable Assembly

Buy Now Datasheet
0985 Ym57530-W 100/15M Lumberg Automation - 16AJ8885 - Newark, An Avnet Company
Chicago, IL, United States
0985 Ym57530-W 100/15M Lumberg Automation
16AJ8885
0985 Ym57530-W 100/15M Lumberg Automation 16AJ8885
0985 YM57530-W 100/15M

0985 YM57530-W 100/15M

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 900004999 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
900004999
Cable Assemblies - Circular Cable Assemblies 900004999
CBL CIRC

CBL CIRC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900004999-ND 16AJ8885 900004999
Product Name Circular Cable Assemblies 0985 Ym57530-W 100/15M Lumberg Automation Cable Assemblies - Circular Cable Assemblies
Cable Length 49.2 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details