Lumberg Automation - A Belden Brand Modular/Ethernet Cables (RJ45, RJ11) 900004853

Description
Modular Cable
Request a Quote Datasheet
Description
Modular Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - 900004853-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
900004853-ND
Modular/Ethernet Cables (RJ45, RJ11) 900004853-ND
Modular Cable

Modular Cable

Buy Now Datasheet
Cable Assemblies - Modular Cables - 900004853 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
900004853
Cable Assemblies - Modular Cables 900004853
0985 YM57530 500/0.6M

0985 YM57530 500/0.6M

Supplier's Site
0985 Ym57530 500/0.6M Lumberg Automation - 16AJ8814 - Newark, An Avnet Company
Chicago, IL, United States
0985 Ym57530 500/0.6M Lumberg Automation
16AJ8814
0985 Ym57530 500/0.6M Lumberg Automation 16AJ8814
0985 YM57530 500/0.6M

0985 YM57530 500/0.6M

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900004853-ND 900004853 16AJ8814
Product Name Modular/Ethernet Cables (RJ45, RJ11) Cable Assemblies - Modular Cables 0985 Ym57530 500/0.6M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details