Lumberg Automation - A Belden Brand Cable Assemblies - Modular Cables 900004675

Description
0985 806-U 500/18M
Description
0985 806-U 500/18M

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Modular Cables - 900004675 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
900004675
Cable Assemblies - Modular Cables 900004675
0985 806-U 500/18M

0985 806-U 500/18M

Supplier's Site
0985 806-U 500/18M Lumberg Automation - 16AJ8665 - Newark, An Avnet Company
Chicago, IL, United States
0985 806-U 500/18M Lumberg Automation
16AJ8665
0985 806-U 500/18M Lumberg Automation 16AJ8665
0985 806-U 500/18M

0985 806-U 500/18M

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900004675 16AJ8665
Product Name Cable Assemblies - Modular Cables 0985 806-U 500/18M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details