Lumberg Automation - A Belden Brand Rst 5-3-Vc 1A-1-3-226/3M Lumberg Automation 8X0045781

Description
RST 5-3-VC 1A-1-3-226/3M
Description
RST 5-3-VC 1A-1-3-226/3M

Suppliers

Company
Product
Description
Supplier Links
Rst 5-3-Vc 1A-1-3-226/3M Lumberg Automation - 16AJ8042 - Newark, An Avnet Company
Chicago, IL, United States
Rst 5-3-Vc 1A-1-3-226/3M Lumberg Automation
16AJ8042
Rst 5-3-Vc 1A-1-3-226/3M Lumberg Automation 16AJ8042
RST 5-3-VC 1A-1-3-226/3M

RST 5-3-VC 1A-1-3-226/3M

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 16AJ8042
Product Name Rst 5-3-Vc 1A-1-3-226/3M Lumberg Automation
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details