The Shielded Multipair Cable 4Pr 1000Ft 150V Gray features 20 AWG stranded tinned copper conductors arranged in four twisted pairs, providing effective shielding for signal integrity. The cable is insulated with FEP Teflon® and has an overall shield composed of Duofoil and a tinned copper braid, offering 95% coverage. It is suitable for applications such as 10Base5 transceivers and is rated for a maximum operating voltage of 150V. The cable operates within a temperature range of -20°C to +150°C and has a nominal diameter of 0.370 inches. Compliance with various standards, including NEC/UL CMP and RoHS, ensures its suitability for a range of environments, including plenum and burial applications. The cable is designed for a maximum pulling tension of 201 lbs and has a minimum bend radius of 3.750 inches.
8 (4 Pair Twisted) Conductor Multi-Pair Cable Gray 20 AWG Foil, Braid 1000.0' (304.8m)
SHIELDED MULTIPAIR CABLE 4PR 1000FT 150V GRAY; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Voltage Rating:150V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL6811-1000-ND | 03F7835 |
| Product Name | Multiple Conductor Cables | Shielded Multipair Cable 4Pr 1000Ft 150V Gray; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil Braid | |
| Number of Conductors | 8 # |