Belden Inc. Multiple Conductor Cables 89841 002500

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL2266-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL2266-ND
Multiple Conductor Cables BEL2266-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 500.0' (152.4m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 24 AWG Foil, Braid 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 45C7030 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
45C7030
Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 45C7030
SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 1PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL2266-ND 45C7030
Product Name Multiple Conductor Cables Shielded Cable Multipair, 1Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details