Belden Inc. Multiple Conductor Cables 89740 002100

Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5620-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5620-100-ND
Multiple Conductor Cables BEL5620-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Red 18 AWG 100.0' (30.5m)

Buy Now Datasheet
PAIRED CABLES, 1 PAIR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/CONTROL R - 70004741 - Allied Electronics, Inc.
Fort Worth, TX, USA
PAIRED CABLES, 1 PAIR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/CONTROL R
70004741
PAIRED CABLES, 1 PAIR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/CONTROL R 70004741
Stranded Tinned Copper Conductors. FEP Insulation. Ratings: NEC: CMP and CEC: CMP FT6, 300 Volt RMS, Non-conduit. Tinned copper conductors. Teflon insulation, 0.007" thickness. Overall tape wrap. Red transparent Teflon jacket, 0.010" thickness, 300 Vrms, 200°C Non-conduit. NEC Article 800, Type CMP. UL listed and CSA PCC FT4/FT6 rated.

Stranded Tinned Copper Conductors. FEP Insulation. Ratings: NEC: CMP and CEC: CMP FT6, 300 Volt RMS, Non-conduit.
Tinned copper conductors. Teflon insulation, 0.007" thickness. Overall tape wrap. Red transparent Teflon jacket, 0.010" thickness, 300 Vrms, 200°C Non-conduit. NEC Article 800, Type CMP. UL listed and CSA PCC FT4/FT6 rated.

Supplier's Site
Unshielded Multipair Cable 1Pr 100Ft 300V Red; Cable Shielding Belden - 03F2955 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 1Pr 100Ft 300V Red; Cable Shielding Belden
03F2955
Unshielded Multipair Cable 1Pr 100Ft 300V Red; Cable Shielding Belden 03F2955
UNSHIELDED MULTIPAIR CABLE 1PR 100FT 300V RED; Cable Shielding:Unshielded ; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 1PR 100FT 300V RED; Cable Shielding:Unshielded; No. of Pairs:1 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5620-100-ND 70004741 03F2955
Product Name Multiple Conductor Cables PAIRED CABLES, 1 PAIR, 18AWG STRANDED (19X30), TEFLON INSULATED, AUDIO/CONTROL R Unshielded Multipair Cable 1Pr 100Ft 300V Red; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum Fluorinated Ethylene Propylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details