Belden Inc. Multiple Conductor Cables 89730 008500

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6794-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6794-500-ND
Multiple Conductor Cables BEL6794-500-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 05F1753 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
05F1753
Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 05F1753
SHIELDED CABLE MULTIPAIR, 3PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 3PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:3 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6794-500-ND 05F1753
Product Name Multiple Conductor Cables Shielded Cable Multipair, 3Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-SMA-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details