Belden Inc. RS-232/422 Low Cap, #24-2pr, FFEP, Indiv. Foil, PVDF Jkt, CMP, 100Ω 89729

Description
Computer EIA RS-232/422, Digital Audio Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, foam FEP insulation, individually shielded pairs with Beldfoil® (100% coverage), 24 AWG stranded tinned copper drain wire, overall fluorocopolymer jacket, plenum rated
Datasheet
Description
Computer EIA RS-232/422, Digital Audio Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, foam FEP insulation, individually shielded pairs with Beldfoil® (100% coverage), 24 AWG stranded tinned copper drain wire, overall fluorocopolymer jacket, plenum rated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RS-232/422 Low Cap, #24-2pr, FFEP, Indiv. Foil, PVDF Jkt, CMP, 100Ω - 89729 - Belden Inc.
St. Louis, MO, United States
RS-232/422 Low Cap, #24-2pr, FFEP, Indiv. Foil, PVDF Jkt, CMP, 100Ω
89729
RS-232/422 Low Cap, #24-2pr, FFEP, Indiv. Foil, PVDF Jkt, CMP, 100Ω 89729
Computer EIA RS-232/422, Digital Audio Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, foam FEP insulation, individually shielded pairs with Beldfoil® (100% coverage), 24 AWG stranded tinned copper drain wire, overall fluorocopolymer jacket, plenum rated

Computer EIA RS-232/422, Digital Audio Cable, 2-Pair, 24 AWG stranded (7x32) tinned copper conductors, foam FEP insulation, individually shielded pairs with Beldfoil® (100% coverage), 24 AWG stranded tinned copper drain wire, overall fluorocopolymer jacket, plenum rated

Supplier's Site Datasheet
Shielded Cable Multipair, 2Pair, 24Awg, 300V; Cable Shielding Belden - 23C6649 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 2Pair, 24Awg, 300V; Cable Shielding Belden
23C6649
Shielded Cable Multipair, 2Pair, 24Awg, 300V; Cable Shielding Belden 23C6649
SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 2PAIR, 24AWG, 300V; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number 89729 23C6649
Product Name RS-232/422 Low Cap, #24-2pr, FFEP, Indiv. Foil, PVDF Jkt, CMP, 100Ω Shielded Cable Multipair, 2Pair, 24Awg, 300V; Cable Shielding Belden
Serial Cable Type RS232; RS422
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details