Belden Inc. Multiple Conductor Cables 89728 008500

Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet
Description
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6789-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6789-500-ND
Multiple Conductor Cables BEL6789-500-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Shielded Cable Multipair, 4Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden - 04F9490 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Cable Multipair, 4Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
04F9490
Shielded Cable Multipair, 4Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden 04F9490
SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

SHIELDED CABLE MULTIPAIR, 4PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6789-500-ND 04F9490
Product Name Multiple Conductor Cables Shielded Cable Multipair, 4Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-85-U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details