The Shielded Cable Multipair, 5Pair, 24AWG, 500Ft, 300V features a 24 AWG stranded tinned copper conductor with foam fluorinated ethylene propylene insulation. It consists of five twisted pairs, each individually shielded with Beldfoil for 100% coverage, and includes a tinned copper drain wire. The overall jacket is made of fluorocopolymer with a nominal wall thickness of 0.014 inches, providing durability and protection. This cable operates within a temperature range of -40°C to +150°C and has a maximum recommended pulling tension of 165 lbs. It is compliant with various standards, including NEC/UL CMP and RoHS directives, ensuring suitability for a range of applications. The cable has a nominal characteristic impedance of 100 ohms and supports a maximum operating voltage of 300V RMS, with a recommended current of 2.0 amps per conductor at 25°C. The overall diameter of the cable is 0.327 inches, making it suitable for various installation environments.
10 (5 Pair Twisted) Conductor Multi-Pair Cable Gray 24 AWG Foil 500.0' (152.4m)
SHIELDED CABLE MULTIPAIR, 5PAIR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Pairs:5 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | BEL6787-500-ND | 04F8051 |
| Product Name | Multiple Conductor Cables | Shielded Cable Multipair, 5Pair, 24Awg, 500Ft, 300V; Cable Shielding Belden |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Foil |