Belden Inc. Cable; Cable Shielding Belden 89504 002BULK

Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Red; No. of Max Strands x Strand Size:7 x 32AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Red; No. of Max Strands x Strand Size:7 x 32AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 26C1678 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
26C1678
Cable; Cable Shielding Belden 26C1678
CABLE; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Red; No. of Max Strands x Strand Size:7 x 32AWG; Product Range:- RoHS Compliant: Yes

CABLE; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Red; No. of Max Strands x Strand Size:7 x 32AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 26C1678
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Medical Cable Assemblies -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details