Belden Inc. Multiple Conductor Cables 89504 0021000

Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Red 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair Cable Red 24 AWG Foil 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL6781-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL6781-1000-ND
Multiple Conductor Cables BEL6781-1000-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Red 24 AWG Foil 1000.0' (304.8m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Red 24 AWG Foil 1000.0' (304.8m)

Buy Now Datasheet
Shielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden - 87K1836 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
87K1836
Shielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden 87K1836
SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE 4PR 1000FT 300V RED; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BEL6781-1000-ND 87K1836
Product Name Multiple Conductor Cables Shielded Multipair Cable 4Pr 1000Ft 300V Red; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum
Cable Insulation Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details