Belden Inc. Multiple Conductor Cables 89418 002100

Description
4 Conductor Multi-Conductor Cable Red 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Red 18 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - BEL5619-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
BEL5619-100-ND
Multiple Conductor Cables BEL5619-100-ND
4 Conductor Multi-Conductor Cable Red 18 AWG Foil 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Red 18 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
MULTI CONDUCTOR, 4 CONDUCTORS, 18AWG STRANDED (19X30), FEP INSULATED, PLENUM RED - 70004638 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI CONDUCTOR, 4 CONDUCTORS, 18AWG STRANDED (19X30), FEP INSULATED, PLENUM RED
70004638
MULTI CONDUCTOR, 4 CONDUCTORS, 18AWG STRANDED (19X30), FEP INSULATED, PLENUM RED 70004638
Tinned copper conductors cabled. 100% shield coverage. NEC 800. Listed for use in air plenum non-conduit. 18 gage stranded conductors (19 × 30).

Tinned copper conductors cabled. 100% shield coverage. NEC 800. Listed for use in air plenum non-conduit. 18 gage stranded conductors (19 × 30).

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden - 03F2967 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden
03F2967
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden 03F2967
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL5619-100-ND 70004638 03F2967
Product Name Multiple Conductor Cables MULTI CONDUCTOR, 4 CONDUCTORS, 18AWG STRANDED (19X30), FEP INSULATED, PLENUM RED Shielded Multiconductor Cable, 4 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Belden
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP), Plenum Fluorinated Ethylene Propylene
Cable Insulation Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details