The RG-62/U coaxial cable is a 1000-foot long, black cable featuring a 22 AWG solid bare copper-covered steel conductor. It has semi-solid FEP insulation and a bare copper braid shield with 94% coverage. The cable's overall diameter is 0.200 inches, and it has a nominal characteristic impedance of 93 ohms. This cable is suitable for both indoor and outdoor applications, including plenum spaces, and complies with various standards such as NEC/UL CMP and RoHS directives. It operates effectively within a temperature range of -70°C to +200°C and has a maximum operating voltage of 300 V RMS. The cable's attenuation characteristics vary with frequency, with a maximum of 8.7 dB/100 ft at 1000 MHz. Engineers considering this cable should note its mechanical properties, including a minimum bend radius of 2 inches and a maximum recommended pulling tension of 84 lbs. The bulk cable weight is 33 lbs per 1000 ft.
COAXIAL CABLE, RG-62/U, 1000FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F6064 |
| Product Name | Coaxial Cable, Rg-62/u, 1000Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial |