Belden Inc. Coaxial Cable, Rg-62/u, 1000Ft, White; Coaxial Cable Type Belden 89269 0091000

Description
COAXIAL CABLE, RG-62/U, 1000FT, WHITE; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG-62/U, 1000FT, WHITE; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg-62/u, 1000Ft, White; Coaxial Cable Type Belden - 15B3642 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62/u, 1000Ft, White; Coaxial Cable Type Belden
15B3642
Coaxial Cable, Rg-62/u, 1000Ft, White; Coaxial Cable Type Belden 15B3642
COAXIAL CABLE, RG-62/U, 1000FT, WHITE; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-62/U, 1000FT, WHITE; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3642
Product Name Coaxial Cable, Rg-62/u, 1000Ft, White; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016757-9 - TE Connectivity
Specs
Application RF
Product Type SMA Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cables And RF Cable Assemblies - RG142 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details