The Hook Up Wire, 100Ft, 22AWG Copper, Black, features a tinned copper conductor with PVC insulation, rated for a maximum temperature of 105°C and a voltage rating of 600V. It is suitable for electronic circuits and internal wiring in electronic and electrical equipment, with a peak voltage rating of 2500V. The wire has a single conductor with a stranding of 7x30 AWG and an overall nominal diameter of 0.093 inches. The insulation has a wall thickness of 0.030 inches. This product complies with various standards, including UL and CSA ratings, and is RoHS compliant. The bulk cable weight is approximately 5.800 lbs per 1000 ft.
HOOK UP WIRE, 100FT, 22AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4336 |
| Product Name | Hook Up Wire, 100Ft, 22Awg Copper, Black; Jacket Material Belden |
| Rated Temperature | 105 C (221 F) |