Belden Inc. Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Belden 8920 004100

Description
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 100Ft, 22AWG Copper Yellow, features a tinned copper conductor with PVC insulation. It is rated for a maximum temperature of 105°C and a voltage of 600V, with a peak voltage rating of 2500V suitable for electronic circuits and internal wiring in electronic and electrical equipment. The wire has a single conductor with a stranding of 7x30 AWG and an overall nominal diameter of 0.093 inches. The insulation has a wall thickness of 0.030 inches. This product complies with various standards, including UL and CSA ratings, and is RoHS compliant. The bulk cable weight is 5.800 lbs per 1000 ft.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 100Ft, 22AWG Copper Yellow, features a tinned copper conductor with PVC insulation. It is rated for a maximum temperature of 105°C and a voltage of 600V, with a peak voltage rating of 2500V suitable for electronic circuits and internal wiring in electronic and electrical equipment. The wire has a single conductor with a stranding of 7x30 AWG and an overall nominal diameter of 0.093 inches. The insulation has a wall thickness of 0.030 inches. This product complies with various standards, including UL and CSA ratings, and is RoHS compliant. The bulk cable weight is 5.800 lbs per 1000 ft.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Belden - 87K7306 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Belden
87K7306
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Belden 87K7306
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K7306
Product Name Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details