Belden Inc. Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden 8920 0031000

Description
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden - 02F4340 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden
02F4340
Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden 02F4340
HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 22AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4340
Product Name Hook Up Wire, 1000Ft 22Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details